TE Connectivity Heat Shrink Tubing CR1179-000

Description
Body Features Flexibility : Flexible Fluid Type : Water, Medical Fluids Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 4.95 MM  [.195 INCH ] Product Length : 1219.2 MM  [48 INCH ] Recovered Inside Diameter (Max) : 2.36 MM  [.093 INCH ] Recovered Wall Thickness (Nominal) : .51 MM  [.02 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Fluids, Impact, Radiation Sterilization, Strain Relief Other Product Source : US Packaging Features Packaging Method : Stick, Cut Piece, Spool Product Availability Applicable Region : Global Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Water, Medical Fluids Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 4.95 MM  [.195 INCH ] Product Length : 1219.2 MM  [48 INCH ] Recovered Inside Diameter (Max) : 2.36 MM  [.093 INCH ] Recovered Wall Thickness (Nominal) : .51 MM  [.02 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Fluids, Impact, Radiation Sterilization, Strain Relief Other Product Source : US Packaging Features Packaging Method : Stick, Cut Piece, Spool Product Availability Applicable Region : Global Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CR1179-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
CR1179-000
Heat Shrink Tubing CR1179-000
Body Features Flexibility : Flexible Fluid Type : Water, Medical Fluids Primary Product Color : Clear Primary Product Material : Medical Grade Crosslinked Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 4.95 MM  [.195 INCH ] Product Length : 1219.2 MM  [48 INCH ] Recovered Inside Diameter (Max) : 2.36 MM  [.093 INCH ] Recovered Wall Thickness (Nominal) : .51 MM  [.02 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Fluids, Impact, Radiation Sterilization, Strain Relief Other Product Source : US Packaging Features Packaging Method : Stick, Cut Piece, Spool Product Availability Applicable Region : Global Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 110 Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Water, Medical Fluids
  • Primary Product Color : Clear
  • Primary Product Material : Medical Grade Crosslinked Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 4.95 MM  [.195 INCH ]
  • Product Length : 1219.2 MM  [48 INCH ]
  • Recovered Inside Diameter (Max) : 2.36 MM  [.093 INCH ]
  • Recovered Wall Thickness (Nominal) : .51 MM  [.02 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : 1

Operation/Application


  • Mechanical Resistance : Fluids, Impact, Radiation Sterilization, Strain Relief

Other


  • Product Source : US

Packaging Features


  • Packaging Method : Stick, Cut Piece, Spool

Product Availability


  • Applicable Region : Global

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
  • Recovery Temperature (DEGC) : 110
  • Shrink Temperature (Min) (DEGC) : 110
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now
shrink tube - CR1179-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CR1179-000
shrink tube CR1179-000
Medical Tubing

Medical Tubing

Buy Now
Swedesboro, NJ, United States
shrink tube
CR1179-000
shrink tube CR1179-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CR1179-000 CR1179-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0619356008 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink boot - 023589-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 047198P003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin, Crosslinked Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
2 suppliers
Heat Shrink Tubing - 040488-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details