Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993804-CR0791-000
Packaging: Bulk
Color: Red, White
Material: Vinyl
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: -93 °C
RoHS: Compliant
Min Operating Temperature: -51 °C
ELV: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 993804-CR0791-000 |
| Product Name | OEM Parts - OEM Parts (C - E) - CR0791-000 |