TE Connectivity Data Bus Couplers CR0472-000

Description
Configuration Features Coupler Options : Without Internal Terminator Number of Stubs : 2 Other Cable Assembly Length : 6.096 M  [20 FT ] Product Type Features Coupler Type : In-Line Microcoupler Data Bus Cable Type : 10612 (Single Optimized Shield Cable) Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Coupler Options : Without Internal Terminator Number of Stubs : 2 Other Cable Assembly Length : 6.096 M  [20 FT ] Product Type Features Coupler Type : In-Line Microcoupler Data Bus Cable Type : 10612 (Single Optimized Shield Cable) Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Bus Couplers - CR0472-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Couplers
CR0472-000
Data Bus Couplers CR0472-000
Configuration Features Coupler Options : Without Internal Terminator Number of Stubs : 2 Other Cable Assembly Length : 6.096 M  [20 FT ] Product Type Features Coupler Type : In-Line Microcoupler Data Bus Cable Type : 10612 (Single Optimized Shield Cable) Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ]

Configuration Features


  • Coupler Options : Without Internal Terminator
  • Number of Stubs : 2

Other


  • Cable Assembly Length : 6.096 M  [20 FT ]

Product Type Features


  • Coupler Type : In-Line Microcoupler
  • Data Bus Cable Type : 10612 (Single Optimized Shield Cable)

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RF Couplers
Product Number CR0472-000
Product Name Data Bus Couplers
Unlock Full Specs
to access all available technical data

Similar Products

RF Terminators - 5413557-2 - TE Connectivity
Specs
Package Type Plugin
View Details
RF Plugs & Jacks - 6-1337580-0 - TE Connectivity
Specs
Package Type Plug
Frequency Range 6000.00 MHz
View Details