TE Connectivity Label, Self Laminating, 47.8Mm; Label Type Te Connectivity CR-110-LSR

Description
LABEL, SELF LAMINATING, 47.8MM; Label Type:Self Laminating; Label Dimensions:47.8mm x 80.5mm; Label Material:Vinyl Film; Label Colour:White; Pack Quantity:12; Product Range:-; Accessory Type:Label; Colour:White with Clear Tail RoHS Compliant: Yes
Datasheet
Description
LABEL, SELF LAMINATING, 47.8MM; Label Type:Self Laminating; Label Dimensions:47.8mm x 80.5mm; Label Material:Vinyl Film; Label Colour:White; Pack Quantity:12; Product Range:-; Accessory Type:Label; Colour:White with Clear Tail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Self Laminating, 47.8Mm; Label Type Te Connectivity - 43M1111 - Newark, An Avnet Company
Chicago, IL, United States
Label, Self Laminating, 47.8Mm; Label Type Te Connectivity
43M1111
Label, Self Laminating, 47.8Mm; Label Type Te Connectivity 43M1111
LABEL, SELF LAMINATING, 47.8MM; Label Type:Self Laminating; Label Dimensions:47.8mm x 80.5mm; Label Material:Vinyl Film; Label Colour:White; Pack Quantity:12; Product Range:-; Accessory Type:Label; Colour:White with Clear Tail RoHS Compliant: Yes

LABEL, SELF LAMINATING, 47.8MM; Label Type:Self Laminating; Label Dimensions:47.8mm x 80.5mm; Label Material:Vinyl Film; Label Colour:White; Pack Quantity:12; Product Range:-; Accessory Type:Label; Colour:White with Clear Tail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 43M1111
Product Name Label, Self Laminating, 47.8Mm; Label Type Te Connectivity
Materials of Construction Vinyl Film
Unlock Full Specs
to access all available technical data

Similar Products

WHITE ALUMINUM HIGH HEAT RESISTANT LABEL - ML-3708 - Polyonics
Specs
Materials of Construction Metal Foil; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Label Sheets - 2893551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 5.65 inches (144 mm)
View Details
Push-button label - 210-866 - WAGO
Specs
Materials of Construction Polyester
Width 0.3150 inches (8 mm)
View Details