TE Connectivity Label, Self Adhesive, 25.4X33.8Mm 49Pc; Label Type Te Connectivity CR-107-LSR

Description
LABEL, SELF ADHESIVE, 25.4X33.8MM 49PC; Label Type:Self Laminating; Label Dimensions:25.4mm x 33.8mm; Label Material:Vinyl Film; Label Colour:White; Pack Quantity:49; Product Range:-; Colour:White with Clear Tail; External Width:1" RoHS Compliant: Yes
Description
LABEL, SELF ADHESIVE, 25.4X33.8MM 49PC; Label Type:Self Laminating; Label Dimensions:25.4mm x 33.8mm; Label Material:Vinyl Film; Label Colour:White; Pack Quantity:49; Product Range:-; Colour:White with Clear Tail; External Width:1" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label, Self Adhesive, 25.4X33.8Mm 49Pc; Label Type Te Connectivity - 65K8693 - Newark, An Avnet Company
Chicago, IL, United States
Label, Self Adhesive, 25.4X33.8Mm 49Pc; Label Type Te Connectivity
65K8693
Label, Self Adhesive, 25.4X33.8Mm 49Pc; Label Type Te Connectivity 65K8693
LABEL, SELF ADHESIVE, 25.4X33.8MM 49PC; Label Type:Self Laminating; Label Dimensions:25.4mm x 33.8mm; Label Material:Vinyl Film; Label Colour:White; Pack Quantity:49; Product Range:-; Colour:White with Clear Tail; External Width:1" RoHS Compliant: Yes

LABEL, SELF ADHESIVE, 25.4X33.8MM 49PC; Label Type:Self Laminating; Label Dimensions:25.4mm x 33.8mm; Label Material:Vinyl Film; Label Colour:White; Pack Quantity:49; Product Range:-; Colour:White with Clear Tail; External Width:1" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 65K8693
Product Name Label, Self Adhesive, 25.4X33.8Mm 49Pc; Label Type Te Connectivity
Materials of Construction Vinyl Film
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Exit Signs - 7631929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire extinguisher
Materials of Construction Pet
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details