TE Connectivity Power Cable CQ99393001

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d Polyester Wire Color (Base) : Red Configuration Features Number of Conductors : 1 Number of Strands : 1666 Dimensions Conductor Diameter Range : 6.86 MM  [.27 INCH ] Outside Cable Diameter : 9.37 - 10.1 MM  [.369 - .399 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 4 Electrical Characteristics Operating Voltage (VAC) : 1000 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : FDR25S Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d Polyester Wire Color (Base) : Red Configuration Features Number of Conductors : 1 Number of Strands : 1666 Dimensions Conductor Diameter Range : 6.86 MM  [.27 INCH ] Outside Cable Diameter : 9.37 - 10.1 MM  [.369 - .399 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 4 Electrical Characteristics Operating Voltage (VAC) : 1000 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : FDR25S Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - CQ99393001 - TE Connectivity
Berwyn, PA, United States
Power Cable
CQ99393001
Power Cable CQ99393001
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d Polyester Wire Color (Base) : Red Configuration Features Number of Conductors : 1 Number of Strands : 1666 Dimensions Conductor Diameter Range : 6.86 MM  [.27 INCH ] Outside Cable Diameter : 9.37 - 10.1 MM  [.369 - .399 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 4 Electrical Characteristics Operating Voltage (VAC) : 1000 Packaging Features Packaging Method : Reel Product Type Features Wall Type : Single Wall Usage Conditions Cable Type : FDR25S Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked Polyester
  • Wire Color (Base) : Red

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 1666

Dimensions


  • Conductor Diameter Range : 6.86 MM  [.27 INCH ]
  • Outside Cable Diameter : 9.37 - 10.1 MM  [.369 - .399 INCH ]
  • Strand Size (AWG) : 36
  • Wire Size (AWG) : 4

Electrical Characteristics


  • Operating Voltage (VAC) : 1000

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Cable Type : FDR25S
  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CQ99393001
Product Name Power Cable
Cable Insulation Radiation-Crosslinked Polyester
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 100G1121-1.20-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
Twisted Pair Cable - 108280-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair Cable - 116095-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 129855-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details