TE Connectivity Hook Up Wire CQ99293001

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Red Dimensions Wire Size (MMSQ) : 2 Electrical Characteristics Operating Voltage (V) : 600, 1000 Usage Conditions Cable Type : CL105 Operating Temperature Range (DEGC) : -40 - 120
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Red Dimensions Wire Size (MMSQ) : 2 Electrical Characteristics Operating Voltage (V) : 600, 1000 Usage Conditions Cable Type : CL105 Operating Temperature Range (DEGC) : -40 - 120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - CQ99293001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
CQ99293001
Hook Up Wire CQ99293001
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Red Dimensions Wire Size (MMSQ) : 2 Electrical Characteristics Operating Voltage (V) : 600, 1000 Usage Conditions Cable Type : CL105 Operating Temperature Range (DEGC) : -40 - 120

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Halogen-Free Polymer
  • Wire Color (Base) : Red

Dimensions


  • Wire Size (MMSQ) : 2

Electrical Characteristics


  • Operating Voltage (V) : 600, 1000

Usage Conditions


  • Cable Type : CL105
  • Operating Temperature Range (DEGC) : -40 - 120
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number CQ99293001
Product Name Hook Up Wire
Rated Voltage 600 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 120535-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 103145-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 0707973001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details