Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Red
Dimensions Wire Size (MMSQ) : 1
Electrical Characteristics Operating Voltage (V) : 1000, 600
Usage Conditions Cable Type : CL105 Operating Temperature Range (DEGC) : -40 - 120
Body Features
- Conductor Material : Tin-Plated Copper
- Wire & Cable Insulation Material : Halogen-Free Polymer
- Wire Color (Base) : Red
Dimensions
Electrical Characteristics
- Operating Voltage (V) : 1000, 600
Usage Conditions
- Cable Type : CL105
- Operating Temperature Range (DEGC) : -40 - 120