TE Connectivity Sensor Cable CQ69863001

Description
Body Features Conductor Material : Bare Copper Wire Color (Base) : Black, Green Configuration Features Number of Components : 2 Dimensions Cable Length (M) : 2500 Outside Cable Diameter : 5 MM  [.197 INCH ] Wire Size (MMSQ) : .75 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range (DEGC) : -40 - 150 Sensor Cable Chemical Resistance : Compliant with ISO 6722
Request a Quote
Description
Body Features Conductor Material : Bare Copper Wire Color (Base) : Black, Green Configuration Features Number of Components : 2 Dimensions Cable Length (M) : 2500 Outside Cable Diameter : 5 MM  [.197 INCH ] Wire Size (MMSQ) : .75 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range (DEGC) : -40 - 150 Sensor Cable Chemical Resistance : Compliant with ISO 6722
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable - CQ69863001 - TE Connectivity
Berwyn, PA, United States
Sensor Cable
CQ69863001
Sensor Cable CQ69863001
Body Features Conductor Material : Bare Copper Wire Color (Base) : Black, Green Configuration Features Number of Components : 2 Dimensions Cable Length (M) : 2500 Outside Cable Diameter : 5 MM  [.197 INCH ] Wire Size (MMSQ) : .75 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range (DEGC) : -40 - 150 Sensor Cable Chemical Resistance : Compliant with ISO 6722

Body Features


  • Conductor Material : Bare Copper
  • Wire Color (Base) : Black, Green

Configuration Features


  • Number of Components : 2

Dimensions


  • Cable Length (M) : 2500
  • Outside Cable Diameter : 5 MM  [.197 INCH ]
  • Wire Size (MMSQ) : .75

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Packaging Features


  • Packaging Method : Reel

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 150
  • Sensor Cable Chemical Resistance : Compliant with ISO 6722
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CQ69863001
Product Name Sensor Cable
Product Category Cable
Cable Conductor Copper
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 484-100G1121-0.25-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
View Details
Twisted Pair Cable - 067093-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 1153883001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Flame-Retardant, Modified Polyester
Cable Conductor Copper
View Details
Twisted Pair Cable - 074800-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers