TE Connectivity Hook Up Wire CQ69083001

Description
Body Features Conductor Material : Silver-Plated Copper Conductor Stranding : Standard Wire & Cable Insulation Material : Radiation Crosslinked Modified Fluropolymer Wire Color (Base) : Red Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Conductor Diameter Range : 1.69 - 1.74 MM  [.067 - .069 INCH ] Outside Cable Diameter : 2.21 MM  [.087 INCH ] Weight (Nominal) (KGKM) : 19.44 Wire Size (MMSQ) : 2.08 Wire Size (AWG) : 14 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 10.2 ω/1000 m @ 20°C Other Product Source : UK Product Type Features Cable Style : Primary Wall Type : Single Wall Usage Conditions Cable Type : Spec 55/ Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Silver-Plated Copper Conductor Stranding : Standard Wire & Cable Insulation Material : Radiation Crosslinked Modified Fluropolymer Wire Color (Base) : Red Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Conductor Diameter Range : 1.69 - 1.74 MM  [.067 - .069 INCH ] Outside Cable Diameter : 2.21 MM  [.087 INCH ] Weight (Nominal) (KGKM) : 19.44 Wire Size (MMSQ) : 2.08 Wire Size (AWG) : 14 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 10.2 ω/1000 m @ 20°C Other Product Source : UK Product Type Features Cable Style : Primary Wall Type : Single Wall Usage Conditions Cable Type : Spec 55/ Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - CQ69083001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
CQ69083001
Hook Up Wire CQ69083001
Body Features Conductor Material : Silver-Plated Copper Conductor Stranding : Standard Wire & Cable Insulation Material : Radiation Crosslinked Modified Fluropolymer Wire Color (Base) : Red Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Conductor Diameter Range : 1.69 - 1.74 MM  [.067 - .069 INCH ] Outside Cable Diameter : 2.21 MM  [.087 INCH ] Weight (Nominal) (KGKM) : 19.44 Wire Size (MMSQ) : 2.08 Wire Size (AWG) : 14 Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 10.2 ω/1000 m @ 20°C Other Product Source : UK Product Type Features Cable Style : Primary Wall Type : Single Wall Usage Conditions Cable Type : Spec 55/ Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Conductor Material : Silver-Plated Copper
  • Conductor Stranding : Standard
  • Wire & Cable Insulation Material : Radiation Crosslinked Modified Fluropolymer
  • Wire Color (Base) : Red

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 37

Dimensions


  • Conductor Diameter Range : 1.69 - 1.74 MM  [.067 - .069 INCH ]
  • Outside Cable Diameter : 2.21 MM  [.087 INCH ]
  • Weight (Nominal) (KGKM) : 19.44
  • Wire Size (MMSQ) : 2.08
  • Wire Size (AWG) : 14

Electrical Characteristics


  • Operating Voltage (V) : 600
  • Resistance Rating Conditions (Max) : 10.2 Ω/1000 m @ 20°C

Other


  • Product Source : UK

Product Type Features


  • Cable Style : Primary
  • Wall Type : Single Wall

Usage Conditions


  • Cable Type : Spec 55/
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number CQ69083001
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0908913002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1540573002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 125 C (-85 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 181835-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Primary Wire - 1256643001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details