TE Connectivity Hook Up Wire CQ67333001

Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : Orange Weight (KGKM) : 7.95 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .15 MM  [.006 INCH ] Conductor Diameter : 1.08 MM  [.042 INCH ] Conductor Diameter Range : 1.05 - 1.08 MM  [.041 - .043 INCH ] Conductor Size (MMSQ) : .75 Overall Outside Diameter : 1.47 MM  [.058 INCH ] Overall Outside Diameter Range : 1.43 - 1.51 MM  [.056 - .059 INCH ] Strand Size (AWG) : 31 Wire Diameter : 1.47 MM  [.058 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 20 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 24.7 ω/1000 ft @ 68°F Product Type Features Cable Style : Stranded, Primary Hook Up Wire Cable Type : FlexLite HT Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : Orange Weight (KGKM) : 7.95 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .15 MM  [.006 INCH ] Conductor Diameter : 1.08 MM  [.042 INCH ] Conductor Diameter Range : 1.05 - 1.08 MM  [.041 - .043 INCH ] Conductor Size (MMSQ) : .75 Overall Outside Diameter : 1.47 MM  [.058 INCH ] Overall Outside Diameter Range : 1.43 - 1.51 MM  [.056 - .059 INCH ] Strand Size (AWG) : 31 Wire Diameter : 1.47 MM  [.058 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 20 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 24.7 ω/1000 ft @ 68°F Product Type Features Cable Style : Stranded, Primary Hook Up Wire Cable Type : FlexLite HT Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - CQ67333001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
CQ67333001
Hook Up Wire CQ67333001
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : Orange Weight (KGKM) : 7.95 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .15 MM  [.006 INCH ] Conductor Diameter : 1.08 MM  [.042 INCH ] Conductor Diameter Range : 1.05 - 1.08 MM  [.041 - .043 INCH ] Conductor Size (MMSQ) : .75 Overall Outside Diameter : 1.47 MM  [.058 INCH ] Overall Outside Diameter Range : 1.43 - 1.51 MM  [.056 - .059 INCH ] Strand Size (AWG) : 31 Wire Diameter : 1.47 MM  [.058 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 20 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 24.7 ω/1000 ft @ 68°F Product Type Features Cable Style : Stranded, Primary Hook Up Wire Cable Type : FlexLite HT Product Classification : Wire - Commercial Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Hook Up Wire Conductor Material : Tin-Plated Copper
  • Hook Up Wire Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Hook Up Wire Wire Color : Orange
  • Weight (KGKM) : 7.95

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Cable Insulation Thickness : .15 MM  [.006 INCH ]
  • Conductor Diameter : 1.08 MM  [.042 INCH ]
  • Conductor Diameter Range : 1.05 - 1.08 MM  [.041 - .043 INCH ]
  • Conductor Size (MMSQ) : .75
  • Overall Outside Diameter : 1.47 MM  [.058 INCH ]
  • Overall Outside Diameter Range : 1.43 - 1.51 MM  [.056 - .059 INCH ]
  • Strand Size (AWG) : 31
  • Wire Diameter : 1.47 MM  [.058 INCH ]
  • Wire Size (MMSQ) : .75
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600
  • Resistance (Max) : 24.7 Ω/1000 ft @ 68°F

Product Type Features


  • Cable Style : Stranded, Primary
  • Hook Up Wire Cable Type : FlexLite HT
  • Product Classification : Wire - Commercial
  • Product Type : Wire

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number CQ67333001
Product Name Hook Up Wire
Rated Voltage 600 volts
Nominal Diameter 0.0580 inch (1.47 mm)
Wire Weight 0.0118 lbs/ft (0.0176 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 100485-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 26 AWG
View Details
Primary Wire - 0804923001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
Hook Up Wire - 169965-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers