TE Connectivity Hook Up Wire CQ66413001

Description
Body Features Hook Up Wire Conductor Material : Silver-Plated High Strength Copper Alloy Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : Black Jacket Color : Black Weight (KGKM) : 2.5 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .58 MM  [.023 INCH ] Conductor Diameter Range : .57 - .59 MM  [.022 - .023 INCH ] Overall Outside Diameter : .84 MM  [.033 INCH ] Wire Diameter : .84 MM  [.033 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 106.2 ω/1000m @ 20°C Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 55/ Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Silver-Plated High Strength Copper Alloy Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : Black Jacket Color : Black Weight (KGKM) : 2.5 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .58 MM  [.023 INCH ] Conductor Diameter Range : .57 - .59 MM  [.022 - .023 INCH ] Overall Outside Diameter : .84 MM  [.033 INCH ] Wire Diameter : .84 MM  [.033 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 106.2 ω/1000m @ 20°C Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 55/ Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - CQ66413001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
CQ66413001
Hook Up Wire CQ66413001
Body Features Hook Up Wire Conductor Material : Silver-Plated High Strength Copper Alloy Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : Black Jacket Color : Black Weight (KGKM) : 2.5 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .58 MM  [.023 INCH ] Conductor Diameter Range : .57 - .59 MM  [.022 - .023 INCH ] Overall Outside Diameter : .84 MM  [.033 INCH ] Wire Diameter : .84 MM  [.033 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 106.2 ω/1000m @ 20°C Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 55/ Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Hook Up Wire Conductor Material : Silver-Plated High Strength Copper Alloy
  • Hook Up Wire Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Hook Up Wire Wire Color : Black
  • Jacket Color : Black
  • Weight (KGKM) : 2.5

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter : .58 MM  [.023 INCH ]
  • Conductor Diameter Range : .57 - .59 MM  [.022 - .023 INCH ]
  • Overall Outside Diameter : .84 MM  [.033 INCH ]
  • Wire Diameter : .84 MM  [.033 INCH ]
  • Wire Size (MMSQ) : .2
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600
  • Resistance (Max) : 106.2 Ω/1000m @ 20°C

Other


  • Wire Source : United Kingdom

Product Type Features


  • Cable Style : Primary
  • Hook Up Wire Cable Type : Spec 55/
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Wire

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number CQ66413001
Product Name Hook Up Wire
Rated Voltage 600 volts
Nominal Diameter 0.0330 inch (0.8382 mm)
Wire Weight 0.0037 lbs/ft (0.0055 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 118725-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 2441267 - RS Components, Ltd.
Specs
Nominal Diameter 0.0630 inch (1.6 mm)
International 0.7500 mm² (0.0012 in²)
Stranding Type 0.23 mm
View Details
Hook Up Wire - 110367-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers