TE Connectivity Hook Up Wire CQ66353001

Description
Body Features Hook Up Wire Conductor Material : Silver-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : Black Jacket Color : Black Weight (KGKM) : 29.92 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : 2.18 MM  [.086 INCH ] Conductor Diameter Range : 2.15 - 2.21 MM  [.085 - .087 INCH ] Overall Outside Diameter : 2.64 MM  [.104 INCH ] Wire Diameter : 2.64 MM  [.104 INCH ] Wire Size (MMSQ) : 3.31 Wire Size (AWG) : 12 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 6.52 ω/1000m @ 20°C Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 55/ Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Silver-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : Black Jacket Color : Black Weight (KGKM) : 29.92 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : 2.18 MM  [.086 INCH ] Conductor Diameter Range : 2.15 - 2.21 MM  [.085 - .087 INCH ] Overall Outside Diameter : 2.64 MM  [.104 INCH ] Wire Diameter : 2.64 MM  [.104 INCH ] Wire Size (MMSQ) : 3.31 Wire Size (AWG) : 12 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 6.52 ω/1000m @ 20°C Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 55/ Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - CQ66353001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
CQ66353001
Hook Up Wire CQ66353001
Body Features Hook Up Wire Conductor Material : Silver-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : Black Jacket Color : Black Weight (KGKM) : 29.92 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : 2.18 MM  [.086 INCH ] Conductor Diameter Range : 2.15 - 2.21 MM  [.085 - .087 INCH ] Overall Outside Diameter : 2.64 MM  [.104 INCH ] Wire Diameter : 2.64 MM  [.104 INCH ] Wire Size (MMSQ) : 3.31 Wire Size (AWG) : 12 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 6.52 ω/1000m @ 20°C Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 55/ Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Hook Up Wire Conductor Material : Silver-Plated Copper
  • Hook Up Wire Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Hook Up Wire Wire Color : Black
  • Jacket Color : Black
  • Weight (KGKM) : 29.92

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter : 2.18 MM  [.086 INCH ]
  • Conductor Diameter Range : 2.15 - 2.21 MM  [.085 - .087 INCH ]
  • Overall Outside Diameter : 2.64 MM  [.104 INCH ]
  • Wire Diameter : 2.64 MM  [.104 INCH ]
  • Wire Size (MMSQ) : 3.31
  • Wire Size (AWG) : 12

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600
  • Resistance (Max) : 6.52 Ω/1000m @ 20°C

Other


  • Wire Source : United Kingdom

Product Type Features


  • Cable Style : Primary
  • Hook Up Wire Cable Type : Spec 55/
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Wire

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number CQ66353001
Product Name Hook Up Wire
Rated Voltage 600 volts
Nominal Diameter 0.1040 inch (2.64 mm)
Wire Weight 0.0445 lbs/ft (0.0663 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1168183001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1491143004 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Hook Up Wire - 011780-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers