TE Connectivity Power Cable CQ58163001

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : ZEROHAL Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 1/0 Electrical Characteristics Operating Voltage (VAC) : 1000 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Power Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : ZEROHAL Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 1/0 Electrical Characteristics Operating Voltage (VAC) : 1000 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Power Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - CQ58163001 - TE Connectivity
Berwyn, PA, United States
Power Cable
CQ58163001
Power Cable CQ58163001
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : ZEROHAL Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Wire Size (AWG) : 1/0 Electrical Characteristics Operating Voltage (VAC) : 1000 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Power Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : ZEROHAL
  • Wire Color (Base) : Black

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Wire Size (AWG) : 1/0

Electrical Characteristics


  • Operating Voltage (VAC) : 1000

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Cable Type : Power
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CQ58163001
Product Name Power Cable
Cable Insulation ZEROHAL
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 118239-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Sensor Cable - 1599773-7 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Aluminized PET
View Details
Twisted Pair Cable - 048777-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 148583-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details