TE Connectivity Sensor Cable CQ55993001

Description
Body Features Conductor Material : Bare Copper Wire Color (Base) : Black, Brown, White, Blue Configuration Features Number of Components : 4 Dimensions Cable Length (M) : 1500 Outside Cable Diameter : 5.7 MM  [.224 INCH ] Wire Size (MMSQ) : .75 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range (DEGC) : -40 - 150 Sensor Cable Chemical Resistance : Compliant with ISO 6722
Request a Quote
Description
Body Features Conductor Material : Bare Copper Wire Color (Base) : Black, Brown, White, Blue Configuration Features Number of Components : 4 Dimensions Cable Length (M) : 1500 Outside Cable Diameter : 5.7 MM  [.224 INCH ] Wire Size (MMSQ) : .75 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range (DEGC) : -40 - 150 Sensor Cable Chemical Resistance : Compliant with ISO 6722
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable - CQ55993001 - TE Connectivity
Berwyn, PA, United States
Sensor Cable
CQ55993001
Sensor Cable CQ55993001
Body Features Conductor Material : Bare Copper Wire Color (Base) : Black, Brown, White, Blue Configuration Features Number of Components : 4 Dimensions Cable Length (M) : 1500 Outside Cable Diameter : 5.7 MM  [.224 INCH ] Wire Size (MMSQ) : .75 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range (DEGC) : -40 - 150 Sensor Cable Chemical Resistance : Compliant with ISO 6722

Body Features


  • Conductor Material : Bare Copper
  • Wire Color (Base) : Black, Brown, White, Blue

Configuration Features


  • Number of Components : 4

Dimensions


  • Cable Length (M) : 1500
  • Outside Cable Diameter : 5.7 MM  [.224 INCH ]
  • Wire Size (MMSQ) : .75

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Packaging Features


  • Packaging Method : Reel

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 150
  • Sensor Cable Chemical Resistance : Compliant with ISO 6722
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CQ55993001
Product Name Sensor Cable
Product Category Cable
Cable Conductor Copper
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 0715473001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
Modular Twisted Pair Cable Assemblies - 1-2322421-0 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Twisted Pair Cable - 063559-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 133761-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers