Body Features Conductor Material : Bare Copper Wire & Cable Insulation Material : Radiation-Crosslinke
d, Modified Polyalkene Wire Color (Base) : Yellow
Dimensions Cable Length (M) : 1000 Outside Cable Diameter : 5.75 MM [.226 INCH ] Wire Size (MMSQ) : 10
Electrical Characteristics Operating Voltage (VAC) : 50
Packaging Features Packaging Method : Reel
Usage Conditions Cable Type : Power Cable Operating Temperature Range (DEGC) : -40 - 150
Body Features
- Conductor Material : Bare Copper
- Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Polyalkene
- Wire Color (Base) : Yellow
Dimensions
- Cable Length (M) : 1000
- Outside Cable Diameter : 5.75 MM [.226 INCH ]
- Wire Size (MMSQ) : 10
Electrical Characteristics
- Operating Voltage (VAC) : 50
Packaging Features
Usage Conditions
- Cable Type : Power Cable
- Operating Temperature Range (DEGC) : -40 - 150