Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK CABLES
TE CONNECTIVITY
CQ53593001 -- HIGH SPEED DIGITAL & DATA CABLE
TE Connectivity
High Speed Digital & Data Cable
CQ53593001
Description
Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Usage Conditions Cable Type : CAT6a Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Usage Conditions Cable Type : CAT6a Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
CQ53593001
High Speed Digital & Data Cable
CQ53593001
Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Usage Conditions Cable Type : CAT6a Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Dimensions
Wire Size (AWG) :
24
Electrical Characteristics
Impedance (OHM) :
100
Usage Conditions
Cable Type :
CAT6a
Operating Temperature Range :
-55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Datasheet
Technical Specifications
TE Connectivity
Product Category
Network Cables
Product Number
CQ53593001
Product Name
High Speed Digital & Data Cable
Standards / Certifications
RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
High Speed Digital & Data Cable
4451903001
Specs
Standards / Certifications
RoHS; EU ELV Compliant
Rated Temperature
-65 to 125 C (-85 to 257 F)
View Details
TE Connectivity
High Speed I/O Cable Assemblies
2323766-3
Specs
Product Type
QSFP-DD Plug
Cable Length
4.92 ft (15 dm)
Standards / Certifications
RoHS; EU ELV Compliant
View Details
6
suppliers
TE Connectivity
High Speed Digital & Data Cable
243721-000
Specs
Standards / Certifications
RoHS; EU ELV Compliant
Rated Temperature
-65 to 200 C (-85 to 392 F)
View Details
2
suppliers
TE Connectivity
Coaxial Cable
1337773-4
Specs
Product Category
Cable Assembly
Connector Type
BNC; Male bnc
Gender
Male-Male
View Details
2
suppliers