TE Connectivity Cable Braids CQ50653001

Description
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Tin Dimensions Cable Entry Diameter : 15 - 25 MM  [.591 - .984 INCH ] Product Length : 10 M  [32.08 FT ] Weight (Nominal) (KGKM) : 45 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 7 Other Braid Coverage (PCT) : 85 Packaging Features Packaging Method : Reel Packaging Quantity : 10 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Tin Dimensions Cable Entry Diameter : 15 - 25 MM  [.591 - .984 INCH ] Product Length : 10 M  [32.08 FT ] Weight (Nominal) (KGKM) : 45 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 7 Other Braid Coverage (PCT) : 85 Packaging Features Packaging Method : Reel Packaging Quantity : 10 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Braids - CQ50653001 - TE Connectivity
Berwyn, PA, United States
Cable Braids
CQ50653001
Cable Braids CQ50653001
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Tin Dimensions Cable Entry Diameter : 15 - 25 MM  [.591 - .984 INCH ] Product Length : 10 M  [32.08 FT ] Weight (Nominal) (KGKM) : 45 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 7 Other Braid Coverage (PCT) : 85 Packaging Features Packaging Method : Reel Packaging Quantity : 10 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Primary Product Material : Copper Alloy
  • Primary Product Plating Material : Tin

Dimensions


  • Cable Entry Diameter : 15 - 25 MM  [.591 - .984 INCH ]
  • Product Length : 10 M  [32.08 FT ]
  • Weight (Nominal) (KGKM) : 45

Electrical Characteristics


  • DC Resistance (Nominal) (MOHM) : 7

Other


  • Braid Coverage (PCT) : 85

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10

Usage Conditions


  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
shrink tube - CQ50653001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CQ50653001
shrink tube CQ50653001
US TFIT Kits

US TFIT Kits

Buy Now
Swedesboro, NJ, United States
shrink tube
CQ50653001
shrink tube CQ50653001
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CQ50653001 CQ50653001
Product Name Cable Braids shrink tube
Sleeving Mesh / Braided Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 034217-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Heat Shrink Boots - 012760-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -67 to 392 C (-88.6 to 738 F)
View Details
2 suppliers
Power Cable Heat Shrink Tubing - 005502-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 0619356004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details