TE Connectivity Cable Braids CQ50623001

Description
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter : 3 - 4.5 MM  [.118 - .177 INCH ] Product Length : 10 M  [32.08 FT ] Weight (Nominal) (KGKM) : 8.5 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 28 Other Braid Coverage (PCT) : 90 Packaging Features Packaging Method : Reel Packaging Quantity : 10 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter : 3 - 4.5 MM  [.118 - .177 INCH ] Product Length : 10 M  [32.08 FT ] Weight (Nominal) (KGKM) : 8.5 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 28 Other Braid Coverage (PCT) : 90 Packaging Features Packaging Method : Reel Packaging Quantity : 10 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Braids - CQ50623001 - TE Connectivity
Berwyn, PA, United States
Cable Braids
CQ50623001
Cable Braids CQ50623001
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Nickel Dimensions Cable Entry Diameter : 3 - 4.5 MM  [.118 - .177 INCH ] Product Length : 10 M  [32.08 FT ] Weight (Nominal) (KGKM) : 8.5 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 28 Other Braid Coverage (PCT) : 90 Packaging Features Packaging Method : Reel Packaging Quantity : 10 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Primary Product Material : Copper Alloy
  • Primary Product Plating Material : Nickel

Dimensions


  • Cable Entry Diameter : 3 - 4.5 MM  [.118 - .177 INCH ]
  • Product Length : 10 M  [32.08 FT ]
  • Weight (Nominal) (KGKM) : 8.5

Electrical Characteristics


  • DC Resistance (Nominal) (MOHM) : 28

Other


  • Braid Coverage (PCT) : 90

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
shrink tube - CQ50623001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CQ50623001
shrink tube CQ50623001
US TFIT Kits

US TFIT Kits

Buy Now
Swedesboro, NJ, United States
shrink tube
CQ50623001
shrink tube CQ50623001
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CQ50623001 CQ50623001
Product Name Cable Braids shrink tube
Sleeving Mesh / Braided Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 029331-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 098921-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0989076011 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 019271-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details