TE Connectivity Cable Braids CQ50563001

Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Nickel Dimensions Product Length : 10 M  [32.8 FT ] Weight (Nominal) (KGKM) : 28 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 8.1 Other Braid Coverage (PCT) : 93 Packaging Features Packaging Method : Bag Packaging Quantity : 10 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Nickel Dimensions Product Length : 10 M  [32.8 FT ] Weight (Nominal) (KGKM) : 28 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 8.1 Other Braid Coverage (PCT) : 93 Packaging Features Packaging Method : Bag Packaging Quantity : 10 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Braids - CQ50563001 - TE Connectivity
Berwyn, PA, United States
Cable Braids
CQ50563001
Cable Braids CQ50563001
Body Features Primary Product Material : Copper Primary Product Plating Material : Nickel Dimensions Product Length : 10 M  [32.8 FT ] Weight (Nominal) (KGKM) : 28 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 8.1 Other Braid Coverage (PCT) : 93 Packaging Features Packaging Method : Bag Packaging Quantity : 10 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Primary Product Material : Copper
  • Primary Product Plating Material : Nickel

Dimensions


  • Product Length : 10 M  [32.8 FT ]
  • Weight (Nominal) (KGKM) : 28

Electrical Characteristics


  • DC Resistance (Nominal) (MOHM) : 8.1

Other


  • Braid Coverage (PCT) : 93

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 10

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
shrink tube - CQ50563001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CQ50563001
shrink tube CQ50563001
US TFIT Kits

US TFIT Kits

Buy Now
Swedesboro, NJ, United States
shrink tube
CQ50563001
shrink tube CQ50563001
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CQ50563001 CQ50563001
Product Name Cable Braids shrink tube
Sleeving Mesh / Braided Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0294356015 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Boots - 054832-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 026279-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0879836006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details