TE Connectivity Cable Braids CQ50553001

Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Nickel Dimensions Product Length : 10 M  [32.8 FT ] Weight (Nominal) (KGKM) : 20.5 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 10.5 Other Braid Coverage (PCT) : 93 Packaging Features Packaging Method : Bag Packaging Quantity : 10 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Nickel Dimensions Product Length : 10 M  [32.8 FT ] Weight (Nominal) (KGKM) : 20.5 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 10.5 Other Braid Coverage (PCT) : 93 Packaging Features Packaging Method : Bag Packaging Quantity : 10 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Braids - CQ50553001 - TE Connectivity
Berwyn, PA, United States
Cable Braids
CQ50553001
Cable Braids CQ50553001
Body Features Primary Product Material : Copper Primary Product Plating Material : Nickel Dimensions Product Length : 10 M  [32.8 FT ] Weight (Nominal) (KGKM) : 20.5 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 10.5 Other Braid Coverage (PCT) : 93 Packaging Features Packaging Method : Bag Packaging Quantity : 10 Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Primary Product Material : Copper
  • Primary Product Plating Material : Nickel

Dimensions


  • Product Length : 10 M  [32.8 FT ]
  • Weight (Nominal) (KGKM) : 20.5

Electrical Characteristics


  • DC Resistance (Nominal) (MOHM) : 10.5

Other


  • Braid Coverage (PCT) : 93

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 10

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
shrink tube - CQ50553001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CQ50553001
shrink tube CQ50553001
US TFIT Kits

US TFIT Kits

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CQ50553001 CQ50553001
Product Name Cable Braids shrink tube
Sleeving Mesh / Braided Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0662694002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Medical Grade Crosslinked Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Heat Shrink Tubing - 0989076013 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 080057N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Bushings & Bobbins - 026831-000 - TE Connectivity
Specs
Material Modified Elastomer
View Details
2 suppliers