TE Connectivity Cable Braids CQ50423001

Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Dimensions Product Length : 10 M  [32.8 FT ] Weight (Nominal) (KGKM) : 20.5 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 10.3 Other Braid Coverage (PCT) : 93 Packaging Features Packaging Method : Bag Packaging Quantity : 10 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Dimensions Product Length : 10 M  [32.8 FT ] Weight (Nominal) (KGKM) : 20.5 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 10.3 Other Braid Coverage (PCT) : 93 Packaging Features Packaging Method : Bag Packaging Quantity : 10 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Braids - CQ50423001 - TE Connectivity
Berwyn, PA, United States
Cable Braids
CQ50423001
Cable Braids CQ50423001
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Dimensions Product Length : 10 M  [32.8 FT ] Weight (Nominal) (KGKM) : 20.5 Electrical Characteristics DC Resistance (Nominal) (MOHM) : 10.3 Other Braid Coverage (PCT) : 93 Packaging Features Packaging Method : Bag Packaging Quantity : 10 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Primary Product Material : Copper
  • Primary Product Plating Material : Tin

Dimensions


  • Product Length : 10 M  [32.8 FT ]
  • Weight (Nominal) (KGKM) : 20.5

Electrical Characteristics


  • DC Resistance (Nominal) (MOHM) : 10.3

Other


  • Braid Coverage (PCT) : 93

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 10

Usage Conditions


  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number CQ50423001
Product Name Cable Braids
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 084655-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 047659-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 016211-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Power Cable Heat Shrink Tubing - 068220-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details