TE Connectivity Hook Up Wire CQ47953001

Description
Body Features Hook Up Wire Conductor Material : Nickel-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : Gray Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter : 1.42 MM  [.056 INCH ] Overall Outside Diameter : 1.73 MM  [.068 INCH ] Strand Size (AWG) : 29 Wire Diameter : 1.73 MM  [.068 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 55 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Nickel-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : Gray Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter : 1.42 MM  [.056 INCH ] Overall Outside Diameter : 1.73 MM  [.068 INCH ] Strand Size (AWG) : 29 Wire Diameter : 1.73 MM  [.068 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 55 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - CQ47953001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
CQ47953001
Hook Up Wire CQ47953001
Body Features Hook Up Wire Conductor Material : Nickel-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : Gray Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter : 1.42 MM  [.056 INCH ] Overall Outside Diameter : 1.73 MM  [.068 INCH ] Strand Size (AWG) : 29 Wire Diameter : 1.73 MM  [.068 INCH ] Wire Size (AWG) : 16 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 55 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Hook Up Wire Conductor Material : Nickel-Coated Copper
  • Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Hook Up Wire Wire Color : Gray

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Cable Insulation Thickness : .13 MM  [.005 INCH ]
  • Conductor Diameter : 1.42 MM  [.056 INCH ]
  • Overall Outside Diameter : 1.73 MM  [.068 INCH ]
  • Strand Size (AWG) : 29
  • Wire Diameter : 1.73 MM  [.068 INCH ]
  • Wire Size (AWG) : 16

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600

Other


  • Wire Source : United Kingdom

Product Type Features


  • Cable Style : Primary
  • Hook Up Wire Cable Type : Spec 55
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Wire

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number CQ47953001
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 186188-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0770 inch (1.96 mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Hook Up Wire - 0358543001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 044607-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Primary Wire - 161835-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details