TE Connectivity Multicore Cable CQ43143001

Description
Body Features Cable Color : White Conductor Material : Silver-Plated Copper Shield Material : Silver-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Brown Wire Color (Stripe) : White Configuration Features Number of Conductors : 3 Number of Strands : 19 Dimensions Conductor Diameter Range (MM) : 1.46 Conductor Insulation Diameter (MM) : 1.83 Outside Cable Diameter (MM) : 4.71 Wire Size (AWG) : 16 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Twisted Triple Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Silver-Plated Copper Shield Material : Silver-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Brown Wire Color (Stripe) : White Configuration Features Number of Conductors : 3 Number of Strands : 19 Dimensions Conductor Diameter Range (MM) : 1.46 Conductor Insulation Diameter (MM) : 1.83 Outside Cable Diameter (MM) : 4.71 Wire Size (AWG) : 16 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Twisted Triple Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - CQ43143001 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
CQ43143001
Multicore Cable CQ43143001
Body Features Cable Color : White Conductor Material : Silver-Plated Copper Shield Material : Silver-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Brown Wire Color (Stripe) : White Configuration Features Number of Conductors : 3 Number of Strands : 19 Dimensions Conductor Diameter Range (MM) : 1.46 Conductor Insulation Diameter (MM) : 1.83 Outside Cable Diameter (MM) : 4.71 Wire Size (AWG) : 16 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Twisted Triple Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Cable Color : White
  • Conductor Material : Silver-Plated Copper
  • Shield Material : Silver-Coated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Wire Color (Base) : Brown
  • Wire Color (Stripe) : White

Configuration Features


  • Number of Conductors : 3
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range (MM) : 1.46
  • Conductor Insulation Diameter (MM) : 1.83
  • Outside Cable Diameter (MM) : 4.71
  • Wire Size (AWG) : 16

Electrical Characteristics


  • Voltage Rating (V) : 600

Operation/Application


  • Shielded : Yes

Product Type Features


  • Cable Style : Twisted Triple
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CQ43143001
Product Name Multicore Cable
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
Cable Shielding Silver-Coated Copper
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon & Flat Cable - 1-57040-4 - TE Connectivity
Specs
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
Standards / Certifications RoHS; Out of Scope for EU ELV
View Details
2 suppliers
Twisted Pair Cable - 0135363001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 158551-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Multiple Conductor Cables - 100G0121-0.40-0/9-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Number of Conductors 2 #
View Details