Body Features Cable Color : White Conductor Material : Silver-Plated Copper Shield Material : Silver-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke
d, Modified ETFE Wire Color (Base) : Brown Wire Color (Stripe) : White
Configuration Features Number of Conductors : 2 Number of Strands : 19
Dimensions Conductor Diameter Range (MM) : 1.46 Conductor Insulation Diameter (MM) : 1.83 Outside Cable Diameter (MM) : 4.41 Wire Size (AWG) : 16
Electrical Characteristics Voltage Rating (V) : 600
Operation/Applicatio
n Shielded : Yes
Product Type Features Cable Style : Twisted Pair Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable
Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200
Body Features
- Cable Color : White
- Conductor Material : Silver-Plated Copper
- Shield Material : Silver-Coated Copper
- Wire & Cable Insulation Material : Radiation-Crosslinked, Modified ETFE
- Wire Color (Base) : Brown
- Wire Color (Stripe) : White
Configuration Features
- Number of Conductors : 2
- Number of Strands : 19
Dimensions
- Conductor Diameter Range (MM) : 1.46
- Conductor Insulation Diameter (MM) : 1.83
- Outside Cable Diameter (MM) : 4.41
- Wire Size (AWG) : 16
Electrical Characteristics
Operation/Application
Product Type Features
- Cable Style : Twisted Pair
- Product Classification : High Performance - Spec 44, 55 & RCW
- Product Type : Cable
Usage Conditions
- Cable Type : Spec 55
- Operating Temperature Range (DEGC) : -65 - 200