TE Connectivity Primary Wire CQ39663001

Description
Body Features Conductor Material : Silver-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Electrical Characteristics Voltage Rating (VAC) : 600 Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Conductor Material : Silver-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Electrical Characteristics Voltage Rating (VAC) : 600 Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Primary Wire - CQ39663001 - TE Connectivity
Berwyn, PA, United States
Primary Wire
CQ39663001
Primary Wire CQ39663001
Body Features Conductor Material : Silver-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Electrical Characteristics Voltage Rating (VAC) : 600 Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Conductor Material : Silver-Coated High Strength Copper Alloy
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified ETFE

Electrical Characteristics


  • Voltage Rating (VAC) : 600

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number CQ39663001
Product Name Primary Wire
Rated Temperature -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 172013-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 125 C (-85 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 042113-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 135 C (-85 to 275 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 031665-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details