TE Connectivity Hook Up Wire CQ37983001

Description
Body Features Hook Up Wire Conductor Material : Silver-Plated High Strength Copper Alloy Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : White Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter (INCH) : .36 Overall Outside Diameter (INCH) : .58 Wire Diameter (INCH) : .58 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 450 Product Type Features Cable Style : Primary Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Silver-Plated High Strength Copper Alloy Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : White Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter (INCH) : .36 Overall Outside Diameter (INCH) : .58 Wire Diameter (INCH) : .58 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 450 Product Type Features Cable Style : Primary Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - CQ37983001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
CQ37983001
Hook Up Wire CQ37983001
Body Features Hook Up Wire Conductor Material : Silver-Plated High Strength Copper Alloy Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : White Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter (INCH) : .36 Overall Outside Diameter (INCH) : .58 Wire Diameter (INCH) : .58 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 450 Product Type Features Cable Style : Primary Usage Conditions Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Hook Up Wire Conductor Material : Silver-Plated High Strength Copper Alloy
  • Hook Up Wire Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Hook Up Wire Wire Color : White

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter (INCH) : .36
  • Overall Outside Diameter (INCH) : .58
  • Wire Diameter (INCH) : .58
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 450

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number CQ37983001
Product Name Hook Up Wire
Rated Voltage 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 023587-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1497933001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
Primary Wire - 1632563001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details