TE Connectivity Sensor Cable CQ31293001

Description
Body Features Conductor Material : Bare Copper Drain Wire : Without Wire Color (Base) : Black Configuration Features Number of Components : 2 Dimensions Cable Length (M) : 1 Outside Cable Diameter : 5 MM  [.197 INCH ] Wire Size (MMSQ) : .75 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range (DEGC) : -40 - 150
Request a Quote
Description
Body Features Conductor Material : Bare Copper Drain Wire : Without Wire Color (Base) : Black Configuration Features Number of Components : 2 Dimensions Cable Length (M) : 1 Outside Cable Diameter : 5 MM  [.197 INCH ] Wire Size (MMSQ) : .75 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range (DEGC) : -40 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable - CQ31293001 - TE Connectivity
Berwyn, PA, United States
Sensor Cable
CQ31293001
Sensor Cable CQ31293001
Body Features Conductor Material : Bare Copper Drain Wire : Without Wire Color (Base) : Black Configuration Features Number of Components : 2 Dimensions Cable Length (M) : 1 Outside Cable Diameter : 5 MM  [.197 INCH ] Wire Size (MMSQ) : .75 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range (DEGC) : -40 - 150

Body Features


  • Conductor Material : Bare Copper
  • Drain Wire : Without
  • Wire Color (Base) : Black

Configuration Features


  • Number of Components : 2

Dimensions


  • Cable Length (M) : 1
  • Outside Cable Diameter : 5 MM  [.197 INCH ]
  • Wire Size (MMSQ) : .75

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Packaging Features


  • Packaging Method : Reel

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CQ31293001
Product Name Sensor Cable
Product Category Cable
Cable Conductor Copper
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable - 1187473001 - TE Connectivity
Specs
Cable Insulation Radiation-Crosslinked Polyester
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Power Cable - 129948-000 - TE Connectivity
Specs
Cable Insulation Thermorad N
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers
Twisted Pair Cable - 1287693001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair Cable - 0360983001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details