Body Features Conductor Material : Tin Plated Copper Wire & Cable Insulation Material : Flame-Retardant, Modified Polyester
Dimensions Wire Size (MMSQ) : 1.2
Electrical Characteristics Operating Voltage (VAC) : 750
Usage Conditions Cable Type : Spec 100G Operating Temperature Range (DEGC) : -55 - 120
Body Features
- Conductor Material : Tin Plated Copper
- Wire & Cable Insulation Material : Flame-Retardant, Modified Polyester
Dimensions
Electrical Characteristics
- Operating Voltage (VAC) : 750
Usage Conditions
- Cable Type : Spec 100G
- Operating Temperature Range (DEGC) : -55 - 120