Body Features Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : Black, White
Configuration Features Number of Strands : 19
Dimensions Conductor Diameter (INCH) : .023 Strand Size (AWG) : 36 Wire Diameter : .04 MM [.04 INCH ] Wire Size (AWG) : 24
Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600
Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 55
Usage Conditions Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Twisted Pair Cable Conductor Material : Tin-Coated Copper
- Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
- Wire Color : Black, White
Configuration Features
Dimensions
- Conductor Diameter (INCH) : .023
- Strand Size (AWG) : 36
- Wire Diameter : .04 MM [.04 INCH ]
- Wire Size (AWG) : 24
Electrical Characteristics
- Twisted Pair Cable Voltage Rating (VAC) : 600
Product Type Features
- Cable Style : Primary
- Product Classification : Cable - High Performance - Spec 44, 55 and RCW
- Product Type : Cable
- Twisted Pair Cable Type : Spec 55
Usage Conditions
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]