TE Connectivity Sensor Cable CQ09983001

Description
Body Features Conductor Material : Bare Copper Drain Wire : Without Wire Color (Base) : Pink, Green Configuration Features Number of Components : 2 Dimensions Cable Length (M) : 1 Outside Cable Diameter : 2.58 MM  [.102 INCH ] Wire Size (MMSQ) : .35 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range (DEGC) : -40 - 150
Request a Quote
Description
Body Features Conductor Material : Bare Copper Drain Wire : Without Wire Color (Base) : Pink, Green Configuration Features Number of Components : 2 Dimensions Cable Length (M) : 1 Outside Cable Diameter : 2.58 MM  [.102 INCH ] Wire Size (MMSQ) : .35 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range (DEGC) : -40 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable - CQ09983001 - TE Connectivity
Berwyn, PA, United States
Sensor Cable
CQ09983001
Sensor Cable CQ09983001
Body Features Conductor Material : Bare Copper Drain Wire : Without Wire Color (Base) : Pink, Green Configuration Features Number of Components : 2 Dimensions Cable Length (M) : 1 Outside Cable Diameter : 2.58 MM  [.102 INCH ] Wire Size (MMSQ) : .35 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range (DEGC) : -40 - 150

Body Features


  • Conductor Material : Bare Copper
  • Drain Wire : Without
  • Wire Color (Base) : Pink, Green

Configuration Features


  • Number of Components : 2

Dimensions


  • Cable Length (M) : 1
  • Outside Cable Diameter : 2.58 MM  [.102 INCH ]
  • Wire Size (MMSQ) : .35

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Packaging Features


  • Packaging Method : Reel

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CQ09983001
Product Name Sensor Cable
Product Category Cable
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 484-100G1131-1.00-0/2/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Polyester Film
Cable Conductor Copper Alloy, Tinned
View Details
Twisted Pair Cable - 073863-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 072537-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 048853-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers