TE Connectivity Multicore Cable CQ07753001

Description
Body Features Cable Shield Size (AWG) : 38 Multicore Cable Conductor Material : Silver-Coated High Strength Copper Alloy Multicore Cable Jacket Color : White Multicore Cable Shield Material : Silver-Coated Copper Multicore Cable Wire Color : Red, Yellow, Blue Configuration Features Number of Multicore Cable Conductors : 3 Dimensions Multicore Cable Overall Outside Diameter : 2.42 MM  [.095 INCH ] Multicore Cable Wire Diameter : .75 MM  [.03 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Multicore Cable Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Multicore Cable Shielded : Yes Multicore Cable Style : Twisted Triple Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Cable Shield Size (AWG) : 38 Multicore Cable Conductor Material : Silver-Coated High Strength Copper Alloy Multicore Cable Jacket Color : White Multicore Cable Shield Material : Silver-Coated Copper Multicore Cable Wire Color : Red, Yellow, Blue Configuration Features Number of Multicore Cable Conductors : 3 Dimensions Multicore Cable Overall Outside Diameter : 2.42 MM  [.095 INCH ] Multicore Cable Wire Diameter : .75 MM  [.03 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Multicore Cable Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Multicore Cable Shielded : Yes Multicore Cable Style : Twisted Triple Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - CQ07753001 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
CQ07753001
Multicore Cable CQ07753001
Body Features Cable Shield Size (AWG) : 38 Multicore Cable Conductor Material : Silver-Coated High Strength Copper Alloy Multicore Cable Jacket Color : White Multicore Cable Shield Material : Silver-Coated Copper Multicore Cable Wire Color : Red, Yellow, Blue Configuration Features Number of Multicore Cable Conductors : 3 Dimensions Multicore Cable Overall Outside Diameter : 2.42 MM  [.095 INCH ] Multicore Cable Wire Diameter : .75 MM  [.03 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Multicore Cable Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Multicore Cable Shielded : Yes Multicore Cable Style : Twisted Triple Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Cable Shield Size (AWG) : 38
  • Multicore Cable Conductor Material : Silver-Coated High Strength Copper Alloy
  • Multicore Cable Jacket Color : White
  • Multicore Cable Shield Material : Silver-Coated Copper
  • Multicore Cable Wire Color : Red, Yellow, Blue

Configuration Features


  • Number of Multicore Cable Conductors : 3

Dimensions


  • Multicore Cable Overall Outside Diameter : 2.42 MM  [.095 INCH ]
  • Multicore Cable Wire Diameter : .75 MM  [.03 INCH ]
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Multicore Cable Voltage Rating (V) : 600

Other


  • Wire Source : United Kingdom

Product Type Features


  • Multicore Cable Shielded : Yes
  • Multicore Cable Style : Twisted Triple
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CQ07753001
Product Name Multicore Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 100G1121-0.60-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
Twisted Pair Cable - 086247-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 142939-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 129738-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers