TE Connectivity Hook Up Wire CQ07473001

Description
Body Features Hook Up Wire Conductor Material : Silver-Plated High Strength Copper Alloy Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : Green Jacket Color : Green Weight (KGKM) : 2.5 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .58 MM  [.023 INCH ] Conductor Diameter Range : .57 - .59 MM  [.022 - .023 INCH ] Overall Outside Diameter : .84 MM  [.033 INCH ] Wire Diameter : .84 MM  [.033 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 106.2 ω/1000m @ 20°C Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 55/ Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Silver-Plated High Strength Copper Alloy Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : Green Jacket Color : Green Weight (KGKM) : 2.5 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .58 MM  [.023 INCH ] Conductor Diameter Range : .57 - .59 MM  [.022 - .023 INCH ] Overall Outside Diameter : .84 MM  [.033 INCH ] Wire Diameter : .84 MM  [.033 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 106.2 ω/1000m @ 20°C Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 55/ Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - CQ07473001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
CQ07473001
Hook Up Wire CQ07473001
Body Features Hook Up Wire Conductor Material : Silver-Plated High Strength Copper Alloy Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : Green Jacket Color : Green Weight (KGKM) : 2.5 Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .58 MM  [.023 INCH ] Conductor Diameter Range : .57 - .59 MM  [.022 - .023 INCH ] Overall Outside Diameter : .84 MM  [.033 INCH ] Wire Diameter : .84 MM  [.033 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 106.2 ω/1000m @ 20°C Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 55/ Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Hook Up Wire Conductor Material : Silver-Plated High Strength Copper Alloy
  • Hook Up Wire Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Hook Up Wire Wire Color : Green
  • Jacket Color : Green
  • Weight (KGKM) : 2.5

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter : .58 MM  [.023 INCH ]
  • Conductor Diameter Range : .57 - .59 MM  [.022 - .023 INCH ]
  • Overall Outside Diameter : .84 MM  [.033 INCH ]
  • Wire Diameter : .84 MM  [.033 INCH ]
  • Wire Size (MMSQ) : .2
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600
  • Resistance (Max) : 106.2 Ω/1000m @ 20°C

Other


  • Wire Source : United Kingdom

Product Type Features


  • Cable Style : Primary
  • Hook Up Wire Cable Type : Spec 55/
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Wire

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number CQ07473001
Product Name Hook Up Wire
Rated Voltage 600 volts
Nominal Diameter 0.0330 inch (0.8382 mm)
Wire Weight 0.0037 lbs/ft (0.0055 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1839763001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 105 C (-67 to 221 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1282473001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
Primary Wire - 1066243001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details