Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke
d, Extruded Polyalkene Hook Up Wire Wire Color : Yellow with Black Stripe
Configuration Features Number of Conductors : 1
Dimensions Conductor Diameter : .96 MM [.038 INCH ] Overall Outside Diameter : 1.35 MM [.053 INCH ] Wire Diameter : 1.35 MM [.053 INCH ] Wire Size (MMSQ) : .52 Wire Size (AWG) : 20
Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600
Other Wire Source : United Kingdom
Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 44 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Wall Type : Single
Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Body Features
- Hook Up Wire Conductor Material : Tin-Coated Copper
- Hook Up Wire Insulation Material : Radiation-Crosslinked, Extruded Polyalkene
- Hook Up Wire Wire Color : Yellow with Black Stripe
Configuration Features
Dimensions
- Conductor Diameter : .96 MM [.038 INCH ]
- Overall Outside Diameter : 1.35 MM [.053 INCH ]
- Wire Diameter : 1.35 MM [.053 INCH ]
- Wire Size (MMSQ) : .52
- Wire Size (AWG) : 20
Electrical Characteristics
- Hook Up Wire Voltage Rating (V) : 600
Other
- Wire Source : United Kingdom
Product Type Features
- Cable Style : Primary
- Hook Up Wire Cable Type : Spec 44
- Product Classification : High Performance - Spec 44, 55 & RCW
- Product Type : Wire
- Wall Type : Single
Usage Conditions
- Operating Temperature Range (DEGC) : -65 - 125