Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke
d, Modified Polyester
Dimensions Wire Size (MMSQ) : .82 Wire Size (AWG) : 18
Electrical Characteristics Operating Voltage (VAC) : 600
Usage Conditions Cable Type : Spec 99M Operating Temperature Range : -55 - 120 DEGC [-67 - 248 DEGF ]
Body Features
- Conductor Material : Tin-Plated Copper
- Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Polyester
Dimensions
- Wire Size (MMSQ) : .82
- Wire Size (AWG) : 18
Electrical Characteristics
- Operating Voltage (VAC) : 600
Usage Conditions
- Cable Type : Spec 99M
- Operating Temperature Range : -55 - 120 DEGC [-67 - 248 DEGF ]