Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068020-CQ03463001
Color: White
Voltage Rating: 600 V
Number of Conductors: 3
Conductor Material: Copper, Tin
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): CQ0346300144A1131-20
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Wire/Cable Gauge: 20 AWG
Wire/Cable Diameter: 1.4 mm
Outside Diameter: 4.14 mm
Wire/Cable Color: Black
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1068020-CQ03463001 |
| Product Name | OEM Parts - OEM Parts (C - E) - CQ03463001 |