TE Connectivity Hook Up Wire CQ02963001

Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Polyalkene Hook Up Wire Wire Color : Red Dimensions Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 13 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Cable Style : Primary Hook Up Wire Cable Type : FlexLite Product Classification : Wire - Commercial Product Type : Wire Wall Type : Dual Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Polyalkene Hook Up Wire Wire Color : Red Dimensions Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 13 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Cable Style : Primary Hook Up Wire Cable Type : FlexLite Product Classification : Wire - Commercial Product Type : Wire Wall Type : Dual Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - CQ02963001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
CQ02963001
Hook Up Wire CQ02963001
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Polyalkene Hook Up Wire Wire Color : Red Dimensions Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 13 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Product Type Features Cable Style : Primary Hook Up Wire Cable Type : FlexLite Product Classification : Wire - Commercial Product Type : Wire Wall Type : Dual Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Body Features


  • Hook Up Wire Conductor Material : Tin-Plated Copper
  • Hook Up Wire Insulation Material : Radiation-Crosslinked, Polyalkene
  • Hook Up Wire Wire Color : Red

Dimensions


  • Wire Size (MMSQ) : 2.5
  • Wire Size (AWG) : 13

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600

Product Type Features


  • Cable Style : Primary
  • Hook Up Wire Cable Type : FlexLite
  • Product Classification : Wire - Commercial
  • Product Type : Wire
  • Wall Type : Dual

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number CQ02963001
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1071313001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Primary Wire - 1198103001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
Primary Wire - 1284833001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details