TE Connectivity Chip Resistor - Surface Mount CPF1206B8R66E1

Description
8.66 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
8.66 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF1206B8R66E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF1206B8R66E1-ND
Chip Resistor - Surface Mount CPF1206B8R66E1-ND
8.66 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

8.66 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CPF1206B8R66E1-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 8.66 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2573140 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details