The Resistor CPF1206B3R92E is a precision surface mount resistor with a resistance value of 3.92 Ω and a tolerance of 0.1%. It is designed for applications requiring high accuracy and stability, featuring a thin film element type. The resistor has a power rating of 0.125 W and a voltage rating of 150 V, making it suitable for various electronic circuits. This component is packaged in a taped and reeled format, facilitating automated assembly processes. It conforms to RoHS compliance standards, ensuring it is free from hazardous materials. The resistor's dimensions are 3.05 x 1.55 x 0.55 mm, fitting the 1206 size code, and it has two solder terminations for easy mounting. The temperature coefficient is ±25 ppm/°C, indicating minimal resistance change with temperature variations. Engineers seeking a reliable and precise resistor for their projects may consider this product based on its specifications and compliance features.
3.92 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
RES, 3R92, 0.1%, 0.125W, 1206, THIN FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-CPF1206B3R92ETR-ND | 91AH7004 |
| Product Name | Chip Resistor - Surface Mount | Res, 3R92, 0.1%, 0.125W, 1206, Thin Film Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206 |
| Tolerance | 0.1000 +/- % |