TE Connectivity Chip Resistor - Surface Mount CPF1206B3R65E

Description
3.65 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
3.65 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF1206B3R65ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF1206B3R65ETR-ND
Chip Resistor - Surface Mount 1712-CPF1206B3R65ETR-ND
3.65 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

3.65 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 3R65, 0.1%, 0.125W, 1206, Thin Film Rohs Compliant Neohm Te Connectivity - 91AH6998 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R65, 0.1%, 0.125W, 1206, Thin Film Rohs Compliant Neohm Te Connectivity
91AH6998
Res, 3R65, 0.1%, 0.125W, 1206, Thin Film Rohs Compliant Neohm Te Connectivity 91AH6998
RES, 3R65, 0.1%, 0.125W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 3R65, 0.1%, 0.125W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF1206B3R65ETR-ND 91AH6998
Product Name Chip Resistor - Surface Mount Res, 3R65, 0.1%, 0.125W, 1206, Thin Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details