TE Connectivity Chip Resistor - Surface Mount CPF1206B3R4E1

Description
3.4 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
3.4 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF1206B3R4E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF1206B3R4E1TR-ND
Chip Resistor - Surface Mount 1712-CPF1206B3R4E1TR-ND
3.4 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

3.4 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF1206B3R4E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF1206B3R4E1CT-ND
Chip Resistor - Surface Mount 1712-CPF1206B3R4E1CT-ND
3.4 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

3.4 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF1206B3R4E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF1206B3R4E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF1206B3R4E1DKR-ND
CPF 1206 3R4 0.1% 25PPM 1K RL

CPF 1206 3R4 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 3R4, 0.1%, 0.125W, 1206, Thin Film Rohs Compliant Neohm Te Connectivity - 91AH6993 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R4, 0.1%, 0.125W, 1206, Thin Film Rohs Compliant Neohm Te Connectivity
91AH6993
Res, 3R4, 0.1%, 0.125W, 1206, Thin Film Rohs Compliant Neohm Te Connectivity 91AH6993
RES, 3R4, 0.1%, 0.125W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 3R4, 0.1%, 0.125W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF1206B3R4E1TR-ND 91AH6993
Product Name Chip Resistor - Surface Mount Res, 3R4, 0.1%, 0.125W, 1206, Thin Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details