The Resistor 1R91, with a tolerance of 0.1% and a power rating of 0.125W, is a precision thin film surface mount resistor in a 1206 package size. It features a resistance value of 1.91 Ω and is suitable for applications requiring high accuracy. The resistor is compliant with EU RoHS directives and has a low halogen content, making it environmentally friendly. It is designed for surface mount technology with a solder termination type and is packaged in a taped and reeled format for easy handling during assembly. The resistor can operate at a maximum voltage of 150 V and has a temperature coefficient of ±25 ppm/°C, ensuring stable performance across varying temperatures.
1.91 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
RES, 1R91, 0.1%, 0.125W, 1206, THIN FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-CPF1206B1R91ETR-ND | 91AH6944 |
| Product Name | Chip Resistor - Surface Mount | Res, 1R91, 0.1%, 0.125W, 1206, Thin Film Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206 |
| Tolerance | 0.1000 +/- % |