TE Connectivity Chip Resistor - Surface Mount CPF1206B1R5E1

Description
1.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
1.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF1206B1R5E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF1206B1R5E1TR-ND
Chip Resistor - Surface Mount 1712-CPF1206B1R5E1TR-ND
1.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

1.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF1206B1R5E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF1206B1R5E1CT-ND
Chip Resistor - Surface Mount 1712-CPF1206B1R5E1CT-ND
1.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

1.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF1206B1R5E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF1206B1R5E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF1206B1R5E1DKR-ND
CPF 1206 1R5 0.1% 25PPM 1K RL

CPF 1206 1R5 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 1R5, 0.1%, 0.125W, 1206, Thin Film Rohs Compliant Neohm Te Connectivity - 91AH6925 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 0.1%, 0.125W, 1206, Thin Film Rohs Compliant Neohm Te Connectivity
91AH6925
Res, 1R5, 0.1%, 0.125W, 1206, Thin Film Rohs Compliant Neohm Te Connectivity 91AH6925
RES, 1R5, 0.1%, 0.125W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 1R5, 0.1%, 0.125W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF1206B1R5E1TR-ND 91AH6925
Product Name Chip Resistor - Surface Mount Res, 1R5, 0.1%, 0.125W, 1206, Thin Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers