The Resistor 1R13, 0.1%, 0.125W, 1206, Thin Film is a precision surface mount resistor designed for applications requiring high accuracy. It features a resistance value of 1.13 ohms and a tolerance of 0.1%, making it suitable for precision circuits. The resistor has a power rating of 0.125 watts and a voltage rating of 150 volts. It is packaged in a 1206 size and is available in a taped and reeled format for automated assembly processes. The temperature coefficient is ±25 ppm/°C, ensuring stable performance across varying temperatures. This component is compliant with EU RoHS and other environmental regulations, indicating it is free from restricted materials.
1.13 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
1.13 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
CPF 1206 1R13 0.1% 25PPM 1K RL
RES, 1R13, 0.1%, 0.125W, 1206, THIN FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-CPF1206B1R13E1TR-ND | 91AH6901 |
| Product Name | Chip Resistor - Surface Mount | Res, 1R13, 0.1%, 0.125W, 1206, Thin Film Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206 |
| Tolerance | 0.1000 +/- % |