TE Connectivity Chip Resistor - Surface Mount CPF1206B1M0E1

Description
RES SMD 1M OHM 0.1% 1/8W 1206
Request a Quote Datasheet
Description
RES SMD 1M OHM 0.1% 1/8W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF1206B1M0E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF1206B1M0E1CT-ND
Chip Resistor - Surface Mount 1712-CPF1206B1M0E1CT-ND
RES SMD 1M OHM 0.1% 1/8W 1206

RES SMD 1M OHM 0.1% 1/8W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF1206B1M0E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF1206B1M0E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF1206B1M0E1DKR-ND
RES SMD 1M OHM 0.1% 1/8W 1206

RES SMD 1M OHM 0.1% 1/8W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF1206B1M0E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF1206B1M0E1TR-ND
Chip Resistor - Surface Mount 1712-CPF1206B1M0E1TR-ND
1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 1M, 0.1%, 0.125W, 1206, Thin Film; Resistor Case Style Neohm Te Connectivity - 01AH1295 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.1%, 0.125W, 1206, Thin Film; Resistor Case Style Neohm Te Connectivity
01AH1295
Res, 1M, 0.1%, 0.125W, 1206, Thin Film; Resistor Case Style Neohm Te Connectivity 01AH1295
RES, 1M, 0.1%, 0.125W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1Mohm; Product Range:CPF Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1M, 0.1%, 0.125W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1Mohm; Product Range:CPF Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF1206B1M0E1CT-ND 01AH1295
Product Name Chip Resistor - Surface Mount Res, 1M, 0.1%, 0.125W, 1206, Thin Film; Resistor Case Style Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers