RES SMD 1K OHM 0.1% 1/8W 1206
1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
RES SMD 1K OHM 0.1% 1/8W 1206
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 1712-CPF1206B1K0E1DKR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 |