TE Connectivity Chip Resistor - Surface Mount CPF1206B18RE1

Description
18 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
18 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF1206B18RE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF1206B18RE1TR-ND
Chip Resistor - Surface Mount 1712-CPF1206B18RE1TR-ND
18 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

18 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF1206B18RE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF1206B18RE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF1206B18RE1DKR-ND
RES SMD 18 OHM 0.1% 1/8W 1206

RES SMD 18 OHM 0.1% 1/8W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF1206B18RE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF1206B18RE1CT-ND
Chip Resistor - Surface Mount 1712-CPF1206B18RE1CT-ND
RES SMD 18 OHM 0.1% 1/8W 1206

RES SMD 18 OHM 0.1% 1/8W 1206

Buy Now Datasheet
Res, 18R, 0.1%, 0.125W, 1206, Thin Film; Resistor Case Style Neohm Te Connectivity - 01AH1148 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 0.1%, 0.125W, 1206, Thin Film; Resistor Case Style Neohm Te Connectivity
01AH1148
Res, 18R, 0.1%, 0.125W, 1206, Thin Film; Resistor Case Style Neohm Te Connectivity 01AH1148
RES, 18R, 0.1%, 0.125W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:18ohm; Product Range:CPF Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 18R, 0.1%, 0.125W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:18ohm; Product Range:CPF Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF1206B18RE1TR-ND 01AH1148
Product Name Chip Resistor - Surface Mount Res, 18R, 0.1%, 0.125W, 1206, Thin Film; Resistor Case Style Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2573273 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150000 ohms
View Details