TE Connectivity Chip Resistor - Surface Mount CPF0805F10KC1

Description
RES SMD 10K OHM 1% 1/10W 0805
Request a Quote Datasheet
Description
RES SMD 10K OHM 1% 1/10W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0805F10KC1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0805F10KC1CT-ND
Chip Resistor - Surface Mount 1712-CPF0805F10KC1CT-ND
RES SMD 10K OHM 1% 1/10W 0805

RES SMD 10K OHM 1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0805F10KC1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0805F10KC1TR-ND
Chip Resistor - Surface Mount 1712-CPF0805F10KC1TR-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0805F10KC1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0805F10KC1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0805F10KC1DKR-ND
RES SMD 10K OHM 1% 1/10W 0805

RES SMD 10K OHM 1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0805F10KC1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0805F10KC1
Chip Resistor - Surface Mount CPF0805F10KC1
RES SMD 10K OHM 1% 1/10W 0805

RES SMD 10K OHM 1% 1/10W 0805

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CPF0805F10KC1 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CPF0805F10KC1
Resistors - Chip Resistor - Surface Mount CPF0805F10KC1
RES SMD 10K OHM 1% 1/10W 0805

RES SMD 10K OHM 1% 1/10W 0805

Supplier's Site
Res, 10K, 1%, 0.1W, Thin Film, 0805; Resistance Neohm Te Connectivity - 71T7434 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.1W, Thin Film, 0805; Resistance Neohm Te Connectivity
71T7434
Res, 10K, 1%, 0.1W, Thin Film, 0805; Resistance Neohm Te Connectivity 71T7434
RES, 10K, 1%, 0.1W, THIN FILM, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10K, 1%, 0.1W, THIN FILM, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 0.1W, Thin Film, 0805; Resistance Neohm Te Connectivity - 52AK7713 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.1W, Thin Film, 0805; Resistance Neohm Te Connectivity
52AK7713
Res, 10K, 1%, 0.1W, Thin Film, 0805; Resistance Neohm Te Connectivity 52AK7713
RES, 10K, 1%, 0.1W, THIN FILM, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10K, 1%, 0.1W, THIN FILM, 0805; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 1712-CPF0805F10KC1CT-ND CPF0805F10KC1 CPF0805F10KC1 71T7434
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 10K, 1%, 0.1W, Thin Film, 0805; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details