TE Connectivity Chip Resistor - Surface Mount CPF0805B976RE1

Description
976 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
976 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0805B976RE1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0805B976RE1-ND
Chip Resistor - Surface Mount CPF0805B976RE1-ND
976 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

976 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1464020 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1464020
Surface Mount Resistors 1464020
TE Connectivity CPF0805B976RE1

TE Connectivity CPF0805B976RE1

Supplier's Site
Surface Mount Resistors - 1463350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1463350
Surface Mount Resistors 1463350
TE Connectivity CPF0805B976RE1

TE Connectivity CPF0805B976RE1

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0805B976RE1
Chip Resistor - Surface Mount CPF0805B976RE1
RES SMD 976 OHM 0.1% 1/10W 0805

RES SMD 976 OHM 0.1% 1/10W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CPF0805B976RE1-ND 1464020 1463350 CPF0805B976RE1
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin film Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms 976 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers