TE Connectivity Chip Resistor - Surface Mount CPF0805B8R2E1

Description
8.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
8.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103250CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103250CT-ND
Chip Resistor - Surface Mount A103250CT-ND
8.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

8.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103250DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103250DKR-ND
Chip Resistor - Surface Mount A103250DKR-ND
8.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

8.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103250TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103250TR-ND
Chip Resistor - Surface Mount A103250TR-ND
8.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

8.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 8R2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9912 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity
99AC9912
Res, 8R2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity 99AC9912
RES, 8R2, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.2ohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 8R2, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.2ohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9309 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9309
Res, 8R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9309
RES, 8R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:8.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Product Length:2mmRoHS Compliant: Yes

RES, 8R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:8.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Product Length:2mmRoHS Compliant: Yes

Supplier's Site
Res, 8R2, 0.1%, 0.1W, 0603, Thin Film; Resistance Neohm Te Connectivity - 20R9930 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 0.1%, 0.1W, 0603, Thin Film; Resistance Neohm Te Connectivity
20R9930
Res, 8R2, 0.1%, 0.1W, 0603, Thin Film; Resistance Neohm Te Connectivity 20R9930
RES, 8R2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:8.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Product Length:2mmRoHS Compliant: Yes

RES, 8R2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:8.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Product Length:2mmRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CPF0805B8R2E1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0805B8R2E1
Chip Resistor - Surface Mount CPF0805B8R2E1
RES SMD 8.2 OHM 0.1% 1/10W 0805

RES SMD 8.2 OHM 0.1% 1/10W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number A103250CT-ND 99AC9912 46AK9309 20R9930 CPF0805B8R2E1
Product Name Chip Resistor - Surface Mount Res, 8R2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity Res, 8R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity Res, 8R2, 0.1%, 0.1W, 0603, Thin Film; Resistance Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0402; 0805; 0805 [2012 Metric] 0603; 0805; 0805 [2012 Metric]
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567827P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5622FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details